EN
  • EN
  • DE

SN74LVC3G04DCUTG4

Part No SN74LVC3G04DCUTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 3CH 3-INP 8VSSOP  /  Inverter IC 3 Channel 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number SN74LVC3G
Other Names SN74LVC3G04DCUTE4,SN74LVC3G04DCUTE4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257621-SN74LVC3G04DCUTG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G04DCUTG4 CAD Model

Description

SN74LVC3G04DCUTG4 - Triple Inverter Gate

The SN74LVC3G04DCUTG4 is a high-performance, triple inverter gate integrated circuit from Texas Instruments, designed to address the needs for logic inversion with low power consumption and high speed. This device belongs to the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features:

  • Operational Voltage Range: The device operates at a wide voltage range of 1.65V to 5.5V, making it versatile for various applications and compatible with TTL levels.
  • Low Power Consumption: Engineered for power-sensitive applications, it features a low power consumption, which is critical for battery-operated and power-efficient designs.
  • High-Speed Operation: With its capability to operate at high speeds, the SN74LVC3G04DCUTG4 is suitable for high-frequency signal processing and fast switching applications.
  • Multiple Gates: The device contains three independent gates, which can be used in various configurations, providing design flexibility.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.
  • Small Footprint: Packaged in a small 8-pin US8 package, the SN74LVC3G04DCUTG4 is ideal for space-constrained applications.

Applications:

The SN74LVC3G04DCUTG4 is suitable for a broad range of applications due to its versatile features. It can be used in:

  • Logic level translation
  • Signal inversion for digital signal processing
  • Waveform generation
  • Oscillator circuits
  • Control systems
  • Embedded systems
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVC3G04DCUTG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. The device's robust design makes it a preferred choice for designers looking for a dependable logic solution.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2672 $50.7680
400+ $0.2503 $100.1200
625+ $0.2419 $151.1875
890+ $0.2250 $200.2500
1,155+ $0.2165 $250.0575
1,445+ $0.2081 $300.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,330 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess