EN
  • EN
  • DE

SN74LVC3G14DCUTG4

Part No SN74LVC3G14DCUTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Triple Schmitt-Trigger Inverter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Features Schmitt Trigger
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.3 V ~ 1.4 V
Logic Level - High 1.4 V ~ 3.7 V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package US8
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1255703-SN74LVC3G14DCUTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name SN74LVC3G14
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G14DCUTG4 CAD Model

Description

Product Overview: SN74LVC3G14DCUTG4

The SN74LVC3G14DCUTG4 is a high-performance, triple Schmitt-trigger inverter integrated circuit (IC) designed and manufactured by Texas Instruments. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC3G14DCUTG4 is particularly suitable for applications requiring signal conditioning due to its Schmitt-trigger inputs that provide hysteresis, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.

Key Features

  • Logic Type: Triple Schmitt-Trigger Inverter
  • Supply Voltage Range: 1.65V to 5.5V, allowing for use in a variety of logic systems.
  • Logic Level Compatibility: 5V tolerant inputs enable interfacing with higher voltage logic levels without the need for additional level shifters.
  • Output Drive Capability: Capable of driving up to 24mA, providing the ability to drive LEDs or other logic inputs that require higher currents.
  • Package: The device comes in an 8-pin VSSOP (DCU) package, which is suitable for space-constrained applications.
  • Operating Temperature Range: -40°C to +125°C, ensuring reliable operation across a wide range of environmental conditions.

Applications

The SN74LVC3G14DCUTG4 is versatile and can be used in various applications across different industries. Some common applications include:

  • Wave shaping and signal processing
  • Glitch-free power-up/down circuits
  • Interface and level translation
  • Logic circuits and pulse shaping
  • Timing circuits and oscillator circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC3G14DCUTG4 is no exception and is designed to meet or exceed industry standards for performance and reliability. The IC undergoes rigorous testing to ensure it performs under a wide range of conditions and is suitable for commercial, industrial, and automotive applications where reliability is of utmost importance.

Whether you are designing a new system or updating an existing platform, the SN74LVC3G14DCUTG4 from Texas Instruments offers a reliable and efficient solution for your digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,290 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess