EN
  • EN
  • DE

SN74LVC4245AIPWREP

Part No SN74LVC4245AIPWREP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description OCTAL BUS TRANSCEIVER AND 3.3-V TO 5-V SHIFTER WITH 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 4.5V ~ 5.5V
Voltage - VCCB 2.7V ~ 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74LVC4245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255712-SN74LVC4245AIPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC4245AIPWREP CAD Model

Description

SN74LVC4245AIPWREP - Texas Instruments

The SN74LVC4245AIPWREP is a versatile octal bidirectional voltage-level translator from Texas Instruments, designed for mixed-voltage digital systems. This integrated circuit is part of TI's enhanced product (EP) portfolio, specifically engineered to meet the rigorous standards of automotive and military applications. It is fabricated using the advanced LVC (Low-Voltage CMOS) process, which allows for low-power operation while maintaining high-speed capabilities.

Key Features

  • Octal Bidirectional Translation: This device provides eight channels of bidirectional voltage translation between two different logic voltage domains.
  • Voltage Range: The A ports are compatible with 5-V supply levels, while the B ports can interface with 3.3-V or 2.5-V supply levels, making the device suitable for a wide range of applications.
  • Direction Control: The direction of data flow is determined by the DIR input, allowing for flexible control of data transfer.
  • Power-Off Protection: Inputs and outputs on the B port are designed to tolerate up to 5.5 V, ensuring device protection when powered off.
  • Low Quiescent Current: The SN74LVC4245AIPWREP boasts a low ICC of max 40 µA, contributing to energy-efficient designs.
  • High-Speed Operation: Despite its low power consumption, this translator does not compromise on speed, supporting fast signal propagation to maintain system performance.

Applications

  • Automotive electronics
  • Military and aerospace systems
  • Communication infrastructure
  • Enterprise and data center solutions
  • Consumer electronics

The SN74LVC4245AIPWREP comes in a TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact solution that is both durable and reliable. The device is also characterized for operation from -40°C to 125°C, ensuring functionality across extreme temperature ranges. With its robust design and flexible application range, the SN74LVC4245AIPWREP is an excellent choice for systems that require reliable level translation in challenging environments.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2231 $52.2310
24+ $4.2856 $102.8544
37+ $4.1517 $153.6129
50+ $4.0178 $200.8900
65+ $3.8839 $252.4535
87+ $3.4821 $302.9427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,084 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess