EN
  • EN
  • DE

SN74LVC541AQDWRQ1

Part No SN74LVC541AQDWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SOIC  /  Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVC541
Other Names 296-SN74LVC541AQDWRQ1TR,SN74LVC541AQDWRQ1R,296-SN74LVC541AQDWRQ1DKR,TEXTISSN74LVC541AQDWRQ1,2156-SN74LVC541AQDWRQ1,296-SN74LVC541AQDWRQ1CT,SN74LVC541AQDWRQ1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259121-SN74LVC541AQDWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC541AQDWRQ1 CAD Model

Description

SN74LVC541AQDWRQ1 - Texas Instruments Octal Buffer/Driver

The SN74LVC541AQDWRQ1 from Texas Instruments is a high-performance, octal buffer and line driver designed to operate from 1.65 V to 3.6 V. This device is optimized for use in automotive and industrial applications where the need to drive heavy loads with a low-voltage supply is essential.

Key Features:

  • Wide Operating Voltage Range: The SN74LVC541AQDWRQ1 is designed to function over a broad voltage range (1.65 V to 3.6 V), making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • High-Drive Outputs: With outputs that can sink/source up to 24 mA, this device is capable of driving a wide array of peripherals and can handle moderately high current loads, making it a versatile choice for various applications.
  • Low Power Consumption: This buffer/driver is designed with power-saving in mind. It has a low ICC of reduced power consumption, which is crucial for battery-powered and energy-efficient designs.
  • Input Hysteresis: The device features built-in hysteresis, which allows for increased noise immunity and improved switching performance.
  • 3-State Outputs: The outputs of the SN74LVC541AQDWRQ1 can be put into a high impedance state, which is beneficial when interfacing with bus-oriented systems.
  • Qualified for Automotive Applications: As part of Texas Instruments' automotive-grade product offerings, this device meets the stringent requirements for automotive applications.

Applications:

The SN74LVC541AQDWRQ1 is ideal for a range of applications, including:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Data acquisition systems
  • Consumer electronics

Packaging and Quality:

Supplied in a surface-mount package, the SN74LVC541AQDWRQ1 is available in a wide body SOIC (DW) package. It is also characterized for operation over the ambient temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments. Texas Instruments' commitment to quality ensures that this component meets the highest standards for reliability and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5591 $50.3190
220+ $0.4588 $100.9360
340+ $0.4444 $151.0960
470+ $0.4301 $202.1470
605+ $0.4158 $251.5590
805+ $0.3727 $300.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess