EN
  • EN
  • DE

SN74LVC574AGQNR

Part No SN74LVC574AGQNR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.6ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 1.5μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-VFBGA
Win Source Part Number 1255740-SN74LVC574AGQNR
Manufacturer Homepage www.ti.com
Family Name SN74LVC574
Introduction Date January 01, 1993
ECCN EAR99
Country of Origin Japan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC574AGQNR CAD Model

Description

Product Overview: SN74LVC574AGQNR

The SN74LVC574AGQNR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage with reduced power consumption while maintaining high-speed operation. The SN74LVC574AGQNR is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its robust feature set.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Operating Voltage: 1.65V to 3.6V, allowing for use in low-voltage applications.
  • High Drive: Capable of driving up to 24mA at the output, providing strong signal drive capability.
  • Edge-Triggered: Data is captured on the rising edge of the clock signal, ensuring precise timing for data synchronization.
  • 3-State Outputs: Facilitates bus-oriented applications by providing the ability to put the output into a high-impedance state.
  • Bus Hold: Keeps the last active state when the input goes to high impedance, reducing the need for external pull-up or pull-down resistors.
  • Latch-Up Performance: Exceeds 250mA per JESD 17, ensuring robustness against latch-up phenomena.

Applications

The SN74LVC574AGQNR is versatile and can be used in various digital circuits. Its primary applications include:

  • Servers
  • Networking equipment
  • Telecommunication systems
  • Data storage devices
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the SN74LVC574AGQNR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability in even the most demanding conditions. The device is available in a 20-pin QFN package, which offers a compact footprint while providing excellent thermal performance.

For detailed technical specifications, application notes, and support documentation, users can visit the Texas Instruments website or contact their support team. The SN74LVC574AGQNR is an excellent choice for designers looking for a reliable and efficient octal flip-flop with the quality assurance of a leading semiconductor manufacturer.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess