EN
  • EN
  • DE
  • IT

SN74LVCH16240ADLR

Part No SN74LVCH16240ADLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP  /  Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVCH16240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-8572-1-ND,-74LVCH16240ADLRG4,2156-SN74LVCH16240ADLR,TEXTISSN74LVCH16240ADLR,74LVCH16240ADLRG4,74LVCH16240ADLRG4-ND,-296-8572-1,296-8572-2-NDR,296-8572-1-NDR,-74LVCH16240ADLRG4-NDR,296-8572-1,-SN74LVCH16240ADLR-NDR,296-8572-2,296-8572-6
Standard Package 1,000
Win Source Part Number 1095190-SN74LVCH16240ADLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16240ADLR CAD Model

Description

Product Overview: SN74LVCH16240ADLR

The SN74LVCH16240ADLR is a high-speed, 16-bit non-inverting buffer/driver from Texas Instruments, designed to provide high-performance bus interface for wide data paths or buses carrying parity. This device is part of the LVCH series, which uses a low-voltage CMOS technology to achieve higher speeds while maintaining low power consumption.

With a typical voltage of 3.3V, the SN74LVCH16240ADLR is optimized for 3.3V systems but is also 5V tolerant, allowing for mixed-voltage system integration. It features balanced output drive with current sinking capability of 24mA and sourcing capability of 12mA, making it suitable for driving transmission lines.

Key Features:

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 4
  • Number of Bits per Element: 4
  • Output Type: 3-State
  • Current - Output High, Low: 12mA, 24mA
  • Voltage - Supply: 2.3V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

The device is housed in a 48-BSSOP (Shrink Small Outline Package) that is designed for space-saving on the PCB. The SN74LVCH16240ADLR also supports live insertion and withdrawal (hot swapping), which is critical for minimizing downtime in high-availability systems.

With its 3-state outputs, the SN74LVCH16240ADLR can be connected directly to a bus-organized system. When the output-enable (OE) input is high, the outputs are in the high-impedance state, which is essential for bus-based systems to prevent data contention.

Overall, the SN74LVCH16240ADLR is an excellent choice for applications requiring high-speed data transfer, low power consumption, and the ability to interface with different voltage levels. Its robustness and versatility make it suitable for a wide range of applications, including servers, telecommunications, networking equipment, and industrial control systems.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments.

You May Also Be Interested in

NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4323 $50.1305
90+ $1.1752 $105.7680
135+ $1.1385 $153.6975
185+ $1.1017 $203.8145
235+ $1.0650 $250.2750
315+ $0.9549 $300.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess