EN
  • EN
  • DE

SN74LVCR2245ANSR

Part No SN74LVCR2245ANSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 3.6V 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number 74LVCR2245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255848-SN74LVCR2245ANSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCR2245ANSR CAD Model

Description

The SN74LVCR2245ANSR from Texas Instruments is a high-performance, octal bus transceiver designed with the modern electronic engineer in mind. This integrated circuit is part of the LVCR family, which is known for its low-voltage operation and high-speed communication capabilities.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs.
  • Supply Voltage: Operates from 2.7 V to 3.6 V, making it ideal for low-voltage applications.
  • Data Flow Direction: Bidirectional, providing versatile connectivity between data buses.
  • Output Current: ±24-mA output drive at 3.3 V, ensuring strong signal transmission.
  • Switching Speed: Fast propagation delays and output transition times facilitate high-speed data transfer.
  • Package: Shipped in a 20-pin NSOIC (Narrow Small-Outline Integrated Circuit) package.
  • Temperature Range: Suitable for industrial temperature ranges from -40°C to 85°C.

Applications

The SN74LVCR2245ANSR is versatile and can be used in a wide array of applications, including:

  • Memory Interfacing
  • Data Communication
  • Signal Bridging
  • Peripheral Connectivity
  • Microprocessor or Microcontroller Interface

Performance Benefits

The device is designed to offer several performance benefits:

  • Low Power Consumption: Minimizes power usage, which is critical for battery-powered devices.
  • High-Speed Data Transfer: Ensures efficient communication between devices, improving overall system performance.
  • Improved Signal Integrity: Reduced voltage levels lead to less noise and better performance in mixed-signal environments.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVCR2245ANSR is no exception, built to meet high industry standards, ensuring long-term performance and stability in your electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1041 $55.2050
115+ $0.9060 $104.1900
175+ $0.8777 $153.5975
240+ $0.8494 $203.8560
305+ $0.8210 $250.4050
410+ $0.7361 $301.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess