EN
  • EN
  • DE
  • IT

SN74LVT543PWR

Part No SN74LVT543PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TRANSCVR 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 133037-SN74LVT543PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT543PWR CAD Model

Description

Product Description: SN74LVT543PWR by Texas Instruments

The SN74LVT543PWR is a high-quality product from Texas Instruments, a globally recognized leader in the field of semiconductors. This product is part of the 74LVT family, known for their low-voltage operation and high-speed performance.

With a wide operating temperature range of -40°C to 85°C, the SN74LVT543PWR is designed to withstand diverse environments. It operates on a 3.3V power supply, ensuring energy efficiency. This integrated circuit is equipped with 24 pins and comes in a TSSOP (Thin Shrink Small Outline Package) type package, which ensures compactness and high reliability.

The SN74LVT543PWR is a 3-state non-inverting transceiver that features two sets of D-type latches for temporary storage of data flowing in either direction. It is designed for asynchronous two-way communication between data buses. The control-function implementation allows output-enable (OE) and direction-control (DIR) inputs to be active at the high-logic level.

This product also boasts a high drive capability at 3.3V, which makes it suitable for various applications. It is commonly used in computing, consumer electronics, industrial, and communication & networking applications. The SN74LVT543PWR is RoHS compliant, signifying its commitment to environmental sustainability.

Texas Instruments ensures that all its products, including the SN74LVT543PWR, meet the highest quality and performance standards. It is backed by Texas Instruments' extensive support and warranty, providing customers with confidence in their purchase.

In conclusion, the SN74LVT543PWR from Texas Instruments is a high-performance, energy-efficient and reliable solution for a variety of applications. Its advanced features and durable design make it a valuable addition to any project.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCEIVER FULL 8/8 24SOP / Element Bit per Element Output 24-SOP
Need more? Email Us
Maxim Integrated
IC BUFF CLOSE/LOOP 310MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Lowest to $1.3870
Texas Instruments
BUS DRIVER, 4-BIT, / Element Bit per Element Output
Lowest to $25.0237
Texas Instruments
BUS TRANSCEIVER, FCT SERIES / Element Bit per Element Output
Need more? Email Us
Rochester Electronics
54F373 - BUS DRIVER, F/FAST SERI / Element Bit per Element Output
Need more? Email Us
ON Semiconductor
IC BUFFER NON-INVERT 5.5V SOT553
Lowest to $0.4890
Texas Instruments
BUS DRIVER, 10-BIT, / Element Bit per Element Output
Lowest to $12.1122
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 6TSSOP
Lowest to $0.2608

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2164 $56.2640
635+ $0.1776 $112.7760
980+ $0.1720 $168.5600
1,345+ $0.1665 $223.9425
1,740+ $0.1609 $279.9660
2,330+ $0.1443 $336.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess