Product Overview: SN74LVTH162245DDGR
The SN74LVTH162245DDGR is a high-performance, 16-bit bus transceiver from Texas Instruments designed with low-voltage, high-speed technology. It is particularly suitable for facilitating bidirectional communication between two buses of different voltage levels in a digital system. The device is part of the LVTH family, which is known for its capability to handle significant voltage differences between the input and output without compromising signal integrity.
This transceiver comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, denoted by the 'DDGR' suffix in its part number. It is intended for use in applications that require high-speed data transfer and low-power consumption, such as telecommunications, computing, and networking equipment.
Key Features:
- Compatibility: The device is compatible with mixed-mode signal operation, allowing it to switch between 3.3V and 5V without the need for external level shifters.
- Performance: The SN74LVTH162245DDGR boasts high-speed data transfer capabilities, ensuring efficient communication between devices.
- Bus-Hold Data Inputs: It features bus-hold data inputs that eliminate the need for external pull-up resistors, simplifying circuit design and reducing component count.
- Flow-Through Architecture: The pinout is designed for the flow-through architecture, which optimizes the PCB layout and reduces signal skew.
- Power-Off Protection: Inputs and outputs are equipped with power-off protection, which prevents any damaging current backflow when the device is powered down.
- Low Power Consumption: The transceiver is designed to operate with low power dissipation, making it an energy-efficient choice for modern electronic systems.
Applications:
With its robust design and versatile features, the SN74LVTH162245DDGR is ideal for a wide range of applications. It is commonly used in high-speed data paths in servers, desktops, workstations, and networking equipment where signal integrity and data throughput are critical. Its low-power consumption also makes it suitable for battery-operated devices and portable electronics where energy efficiency is a priority.