EN
  • EN
  • DE

SN74LVTH2952DGVR

Part No SN74LVTH2952DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TVSOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74LVT
Other Names -SN74LVTH2952DGVRR,TEXTISSN74LVTH2952DGVR,296-12922-6,-74LVTH2952DGVRG4R,296-12922-2R,-296-12922-1,-74LVTH2952DGVRE4R,2156-SN74LVTH2952DGVR-TITR,296-12922-6R,296-12922-1R,-296-12922-1,296-12922-2,296-12922-1,-74LVTH2952DGVRG4,-74LVTH2952DGVRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259197-SN74LVTH2952DGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH2952DGVR CAD Model

Description

Introducing the SN74LVTH2952DGVR from Texas Instruments

The SN74LVTH2952DGVR is a versatile and high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This component is part of the LVTH family and is specifically engineered to meet the demands of high-speed data transmission and signal processing in a wide range of electronic applications.

Key Features:

  • Interface Type: This device features a 10-bit universal bus transceiver with 3-state outputs, providing a flexible interface between two buses.
  • Logic Type: The SN74LVTH2952DGVR operates using Low-Voltage TTL (LVTTL) logic, ensuring compatibility with 3.3V systems and providing the benefit of lower power consumption.
  • Signal Integrity: It is designed to maintain signal integrity through controlled output edge rates and is equipped with Bus Hold on data inputs to eliminate the need for external pull-up/pull-down resistors.
  • Package: Housed in a compact TVSOP (Thin Shrink Small Outline Package), it is ideal for space-constrained applications, with the product code 'DGVR' denoting the specific package type.
  • Operating Temperature Range: The device is built to operate reliably over an extended temperature range, typically from -40°C to 85°C, making it suitable for industrial environments.

Applications:

The SN74LVTH2952DGVR is a perfect fit for various applications that require high-speed data transfer and robust performance. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Servers and computer peripherals
  • Telecommunication infrastructure
  • Industrial control systems

With its advanced features and reliable performance, the SN74LVTH2952DGVR is an excellent choice for designers and engineers looking to enhance their systems with high-speed data handling capabilities. Texas Instruments' commitment to quality ensures that this product will deliver the performance and durability needed for even the most demanding applications.

For detailed technical specifications and application notes, visit the Texas Instruments website or consult the SN74LVTH2952DGVR datasheet.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess