EN
  • EN
  • DE

SN74LVTH374DW

Part No SN74LVTH374DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74LVTH374
Other Names TEXTISSN74LVTH374DW,SN74LVTH374DWE4,SN74LVTH374DWG4,SN74LVTH374DWG4,2156-SN74LVTH374DW,-296-8722-5,-296-8722-5,SN74LVTH374DWE4,296-8722-5,-SN74LVTH374DWR
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258346-SN74LVTH374DW
Ultra Librarian 3D Model Ultra Librarian SN74LVTH374DW CAD Model

Description

Product Overview: SN74LVTH374DW

The SN74LVTH374DW is a high-performance, octal-edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of the LVTH family, which stands for Low-Voltage, Tolerant High-Speed CMOS. The device is specifically crafted to deliver both high-speed performance and low-power consumption, making it an ideal choice for a variety of digital applications.

With its 3-state outputs, the SN74LVTH374DW is capable of driving heavily loaded outputs with the highest level of efficiency. These outputs are designed to interface with bus-structured systems, providing a seamless and reliable data flow. The octal flip-flop is edge-triggered, meaning that data is captured on the rising edge of the clock signal, ensuring precise timing and synchronization within digital systems.

The SN74LVTH374DW operates at a voltage range of 2.7V to 3.6V, which is typical for low-voltage applications. This flexibility in operating voltage allows the device to be used in systems that require reduced power consumption without sacrificing performance. The low-voltage operation also contributes to the reduction of power dissipation, making it an environmentally friendly choice for power-sensitive designs.

This product is packaged in a wide-body, 20-pin SOIC (Small Outline Integrated Circuit) package, denoted by the "DW" suffix in its product name. The compact form factor of the SN74LVTH374DW allows for efficient utilization of board space, which is crucial for modern, space-constrained electronic designs. Additionally, the robust design of the package ensures that the device can withstand the rigors of both the manufacturing process and long-term operation.

Key features of the SN74LVTH374DW include its support for mixed-mode signal operation, which allows for the integration of 5V and 3.3V devices in the same system without the need for additional interfacing components. This feature simplifies system design and reduces overall system cost. With its high drive capability and fast propagation delay, the SN74LVTH374DW is well-suited for high-speed memory buffering and data storage solutions.

In summary, the SN74LVTH374DW from Texas Instruments is a versatile, high-speed octal D-type flip-flop that delivers excellent performance in a wide range of digital applications. Its low-power operation, robust packaging, and bus-friendly interface make it an outstanding choice for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess