EN
  • EN
  • DE

SN74LVTH573DWRE4

Part No SN74LVTH573DWRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC ABT OCT TRANSP D LATCH 20SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.9ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVTH573
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257226-SN74LVTH573DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH573DWRE4 CAD Model

Description

Product Overview: SN74LVTH573DWRE4

The SN74LVTH573DWRE4 from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. It is part of the LVTH family, which is known for its low-voltage, high-speed operation and is specifically designed to handle the demanding requirements of high-speed memory buffering and data storage. This device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

Key Features

  • Logic Type: Octal Transparent D-type Latch
  • Output Type: 3-State
  • Operating Voltage: 2.7V to 3.6V
  • IC Interface Type: LVTTL
  • Propagation Delay Time: 3.1ns at 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Performance and Quality

The SN74LVTH573DWRE4 is designed to deliver high-speed performance with a typical propagation delay time of only 3.1ns at 3.3V, making it an excellent choice for time-critical applications. The device operates over a broad voltage range from 2.7V to 3.6V, which allows for use in various systems without the need for level shifting. Its robust design ensures reliable operation in the extended industrial temperature range of -40°C to +85°C.

Applications

This product is versatile and can be used in a wide array of applications, including:

  • Servers
  • Telecommunications
  • Data processing
  • Industrial control systems
  • Medical equipment

Environmental and Regulatory Compliance

The SN74LVTH573DWRE4 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. Texas Instruments is committed to providing environmentally friendly products that reduce the ecological footprint of electronic components.

Conclusion

With its high-speed operation, wide operating voltage range, and robust temperature tolerance, the SN74LVTH573DWRE4 from Texas Instruments stands out as a reliable and efficient solution for your digital latching needs. Whether you are designing for advanced computing systems or robust industrial applications, this device offers the performance and quality that professionals expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7931 $51.5515
155+ $0.6508 $100.8740
240+ $0.6305 $151.3200
330+ $0.6101 $201.3330
425+ $0.5898 $250.6650
570+ $0.5288 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,609 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess