EN
  • EN
  • DE

SN74S1053NG4

Part No SN74S1053NG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 16-BIT BUS TERM ARRAY20-DIP / Schottky Barrier Diode Bus-Termination Array IC 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74S
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 16
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74S1053
Other Names SN74S1053NE4,SN74S1053NE4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256214-SN74S1053NG4
Ultra Librarian 3D Model Ultra Librarian SN74S1053NG4 CAD Model

Description

The SN74S1053NG4 is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a part of the 74S series, known for its fast switching speeds and reliable performance in a wide array of applications.

Key Features:

  • Logic Type: The SN74S1053NG4 is a peripheral driver and bus-oriented transceiver, which means it is designed to drive or receive signals in a microprocessor or peripheral device bus system.
  • Number of Channels: It features 8 channels, allowing for multiple data lines to be managed simultaneously, making it suitable for complex operations.
  • Output Current: The device can deliver a high output current, which is essential for driving loads with higher current requirements.
  • Supply Voltage Range: It operates on a supply voltage range that is compatible with most common logic levels, ensuring easy integration into a variety of systems.
  • Package / Case: The SN74S1053NG4 comes in a PDIP (Plastic Dual-In-Line Package) with 20 pins, which is widely used and easy to handle for PCB (Printed Circuit Board) mounting.
  • Operating Temperature: This device is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications:

The versatility of the SN74S1053NG4 makes it an excellent choice for a variety of applications, including:

  • Bus drivers in microprocessor systems
  • Memory drivers
  • Peripheral drivers
  • Interface between different voltage and current levels
  • High-speed data transmission systems

Quality and Reliability:

As with all Texas Instruments products, the SN74S1053NG4 is built with a commitment to quality and reliability. It undergoes rigorous testing to ensure it meets the industry standards for performance and longevity. This device is a reliable choice for designers and engineers looking for a high-speed logic solution.

Summary:

The SN74S1053NG4 from Texas Instruments is a robust, high-speed peripheral driver and bus-oriented transceiver suitable for a wide range of applications. With its multiple channels, high output current, and broad operating temperature range, it is an ideal choice for demanding environments where performance and reliability are critical.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess