EN
  • EN
  • DE

SN74S226N

Part No SN74S226N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095220-SN74S226N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74S226N CAD Model

Description

The SN74S226N is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular model is a part of the 74S series, known for its fast switching speeds and reliable performance in a wide range of electronic applications.

Key Features:

  • Technology: The SN74S226N utilizes Schottky TTL (Transistor-Transistor Logic) technology, which is renowned for its high speed and low power consumption compared to traditional TTL circuits.
  • Functionality: This integrated circuit is designed to perform complex digital operations, making it an essential component for digital systems that require fast data processing and manipulation.
  • Package: Housed in a standard 14-pin plastic DIP (Dual In-line Package), the SN74S226N offers a compact footprint and is suitable for through-hole mounting, ensuring easy integration into a variety of circuit boards.
  • Supply Voltage: It operates within a supply voltage range typical for Schottky TTL devices, ensuring compatibility with standard power supplies in digital systems.
  • Operating Temperature: The SN74S226N is designed to operate over a wide temperature range, which is critical for maintaining performance and reliability in varying environmental conditions.

Applications:

The SN74S226N is versatile and can be used in a multitude of applications, such as:

  • High-speed computing devices
  • Communication systems
  • Control systems
  • Instrumentation
  • Complex logic circuits

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN74S226N is no exception, and it is manufactured to provide consistent performance and longevity. Customers can trust in the reliability of this component for their critical electronic designs.

Support and Resources:

Texas Instruments provides extensive support and resources for the SN74S226N, including detailed datasheets, application notes, and design resources to help engineers effectively incorporate the IC into their projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess