EN
  • EN
  • DE

SN74SSQEC32882ZALR

Part No SN74SSQEC32882ZALR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 28-Bit to 56-Bit Registered Buffer With Address Parity Test One Pair to Four Pair Differential Clock PLL Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Supply Voltage 1.25V, 1.35V, 1.5V
Resolution 28, 56
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 176-TFBGA
Manufacturer Package 176-NFBGA (13.5x8)
Win Source Part Number 1256085-SN74SSQEC32882ZALR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74SSQEC32882
Introduction Date November 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74SSQEC32882ZALR CAD Model

Description

The SN74SSQEC32882ZALR is a high-performance, 25-bit 1:2 configurable registered buffer designed for 1.5 V, 1.35 V, and 1.25 V VDD operation. Manufactured by Texas Instruments, this robust component is a crucial element in applications that require high-speed signal processing and reliable data transfer, making it an essential choice for the modern computing and communication industries.

Key Features

  • High-Speed Operation: This device supports clock frequencies up to 800 MHz, providing the high-speed operation required for today's demanding applications.
  • Configurable Registers: The 25-bit registers can be configured as 1:2 in order to meet the specific needs of various applications, offering flexibility in system design.
  • Low Voltage Operation: With support for multiple operating voltages (1.5 V, 1.35 V, and 1.25 V), the SN74SSQEC32882ZALR is versatile and can be integrated into a wide range of low-power systems.
  • SSCG (Spread-Spectrum Clocking) Compatibility: This device is compatible with SSCG, which helps to reduce electromagnetic interference (EMI) for improved signal integrity in sensitive applications.

Applications

The SN74SSQEC32882ZALR is ideal for use in a variety of high-speed data transfer systems, including:

  • Data Centers
  • High-Performance Computing
  • Networking Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74SSQEC32882ZALR is no exception. It is designed to meet the stringent requirements of the industrial and communications markets, ensuring long-term performance and stability.

Ordering Information

The product is available in a 96-ball BGA (ZAL) package and is specified for operation over the industrial temperature range of -40°C to 85°C. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact their sales representatives.

Note: For complete technical specifications, please refer to the SN74SSQEC32882ZALR datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Pericom
Lowest to $8.2081
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0908 $56.7264
18+ $5.8181 $104.7258
27+ $5.6363 $152.1801
37+ $5.4545 $201.8165
48+ $5.2727 $253.0896
64+ $4.7272 $302.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess