EN
  • EN
  • DE

SN74V3660-7PEU

Part No SN74V3660-7PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO 8KX18 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 4K x 36 128-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 144K (4K x 36)
Function Synchronous
Data Rate 133.3MHz
Access Time 5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 795170-SN74V3660-7PEU
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V3660
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74V3660-7PEU CAD Model

Description

The SN74V3660-7PEU is a high-performance integrated circuit from Texas Instruments, renowned for its robustness and versatility in various electronic applications. This component is part of the SN74 family, which is well-known for its logic devices that are designed to meet the needs of modern digital systems.

Key Features

  • Advanced Design: The SN74V3660-7PEU is engineered with cutting-edge technology that ensures reliable performance in a wide range of operating conditions.
  • High-Speed Operation: With its ability to handle high-speed signals, this device is ideal for applications requiring quick data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the SN74V3660-7PEU is designed to be energy-efficient, reducing power usage and heat generation.
  • Compatibility: The device is designed with industry-standard pinouts, making it easy to integrate into existing designs or to use in the development of new projects.
  • Durable Construction: Manufactured with Texas Instruments' commitment to quality, the SN74V3660-7PEU is built to last, ensuring long-term reliability.

Applications

The versatility of the SN74V3660-7PEU makes it suitable for a broad range of applications, including:

  • Data communication systems
  • Networking hardware
  • High-speed digital signal processing
  • Embedded systems
  • Consumer electronics

Technical Specifications

Parameter Value Package Type PEU Operating Temperature -40°C to +85°C Supply Voltage Typically 5V Logic Type CMOS

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the SN74V3660-7PEU.

Ordering Information

To purchase the SN74V3660-7PEU or to request samples, please visit the Texas Instruments website or contact an authorized distributor. Ensure you are obtaining genuine Texas Instruments products for optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess