EN
  • EN
  • DE

SN74V3690-15PEU

Part No SN74V3690-15PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 32768X36 FIFO MEMORY 128LQFP  /  Synchronous FIFO 1.125M (32K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 1.125M (32K x 36)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number SN74V3
Other Names 2156-SN74V3690-15PEU-TI,TEXTISSN74V3690-15PEU,SN74V3690-15PEUR
Standard Package 72
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258827-SN74V3690-15PEU
Ultra Librarian 3D Model Ultra Librarian SN74V3690-15PEU CAD Model

Description

Product Overview: SN74V3690-15PEU

The SN74V3690-15PEU is a high-performance, integrated circuit from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This product is part of the SN74 family, which is known for its reliability and versatility in various electronic applications. The SN74V3690-15PEU is designed to cater to the needs of complex digital systems requiring efficient data management and signal processing.

Key Features

  • Speed: The SN74V3690-15PEU boasts a fast operating speed, making it suitable for high-speed data operations and applications that demand quick response times.
  • Voltage Range: This device operates within a flexible voltage range, allowing it to integrate seamlessly into various system voltage levels for optimum performance.
  • Package: Housed in a robust and compact PEU package, it ensures a minimal footprint on printed circuit boards (PCBs), providing more space for other components.
  • Temperature Range: It is designed to withstand a wide temperature range, ensuring reliability and stability in diverse operating conditions.
  • Compatibility: The SN74V3690-15PEU is compatible with various microcontrollers and digital interfaces, making it a versatile choice for system designers.

Applications

The versatility of the SN74V3690-15PEU makes it an ideal choice for a wide array of applications. Some of these include:

  • High-speed data acquisition systems
  • Digital signal processing (DSP) units
  • Telecommunications infrastructure
  • Server and networking equipment
  • Complex computing systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74V3690-15PEU is no exception, as it undergoes rigorous testing and quality control processes to ensure it performs to the highest standards. Customers can trust in the reliability and longevity of this product for their critical electronic designs.

Support and Resources

For additional information, technical support, and resources, customers can access a wealth of documentation, including datasheets, application notes, and design resources, available through the Texas Instruments website. This ensures designers have all the necessary tools to implement the SN74V3690-15PEU effectively in their projects.

You May Also Be Interested in

Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess