EN
  • EN
  • DE

SN751730DRE4

Part No SN751730DRE4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 3/3 16SOIC / 3/3 Transceiver 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Number of Drivers/Receivers 3/3
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN751
Other Names 2156-SN751730DRE4-TITR,TEXTISSN751730DRE4
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261513-SN751730DRE4
Ultra Librarian 3D Model Ultra Librarian SN751730DRE4 CAD Model

Description

The SN751730DRE4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the robust family of differential bus transceivers intended to provide reliable data communication with balanced transmission lines.

Key Features

  • Triple Differential Line Drivers and Receivers: The SN751730DRE4 includes three drivers and three receivers, making it ideal for multi-point bus transmission common in industrial applications.
  • Wide Operating Voltage Range: It operates over a wide range of voltages, typically from 4.5V to 5.5V, providing flexibility in various system designs.
  • High Data Rates: This device supports data rates up to several megabits per second, allowing for quick data transfer which is crucial for modern digital communication systems.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the SN751730DRE4 ensures reliable operation by preventing damage due to overheating.
  • Low Power Consumption: It is designed for low power consumption, making it an efficient choice for energy-sensitive applications.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry to safeguard against sudden voltage spikes, enhancing its durability and lifespan.

Applications

The SN751730DRE4 is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Network Equipment
  • Data Communication Systems
  • Telecommunications Interfaces

Package and Quality

Enclosed in a surface-mount package, the SN751730DRE4 is designed for printed circuit board mounting, which is ideal for compact and high-density electronic assemblies. Texas Instruments is committed to the highest quality and reliability standards, ensuring that this product meets stringent industry requirements for performance and longevity.

For technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team for detailed information and assistance with the SN751730DRE4.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess