EN
  • EN
  • DE

SN7534050NS

Part No SN7534050NS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL DIFFERENTIAL DRIVERS AND RECEIVERS | IC DUAL DIFF DVR/RCVR 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 50mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number SN7534050
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1256187-SN7534050NS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN7534050NS CAD Model

Description

The SN7534050NS is a versatile integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This chip is a dual-peripheral driver designed to drive or interface between a variety of loads and a digital system. It is an essential component for designers and engineers looking to create robust and efficient electronic systems.

Key Features

  • Dual-Peripheral Driver: The SN7534050NS contains two independent peripheral drivers that can be used in a variety of configurations, including line drivers or receivers in digital systems.
  • High-Voltage Outputs: This device is capable of handling high-voltage outputs, making it suitable for interfacing with relays, motors, and other high-voltage peripherals.
  • Flexible Supply Voltage: It operates over a wide range of supply voltages, ensuring compatibility with many different types of digital systems and allowing for flexible design parameters.
  • Output Clamp Diodes: The inclusion of clamp diodes provides protection against high-voltage transients, ensuring the longevity and reliability of the device and the overall system.
  • Low Power Consumption: Designed with power efficiency in mind, the SN7534050NS minimizes power consumption, making it ideal for portable and power-sensitive applications.

Applications

The SN7534050NS is used in a variety of applications where reliable digital-to-peripheral interfacing is required. Common applications include:

  • Industrial Control Systems
  • Automotive Electronics
  • Motor Drivers
  • Relay Drivers
  • Line Drivers and Receivers

Quality and Reliability

As with all Texas Instruments products, the SN7534050NS is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. The device's robust construction and protective features result in a reliable component that can withstand the challenges of harsh operating environments.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments documentation for the SN7534050NS.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0678 $56.4746
16+ $6.6198 $105.9168
24+ $6.4129 $153.9096
33+ $6.2060 $204.7980
42+ $5.9992 $251.9664
56+ $5.3786 $301.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess