EN
  • EN
  • DE

SN75468DRG4

Part No SN75468DRG4
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 100V 0.5A 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.6V @ 500μA, 350mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1100940-SN75468DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75468DRG4 CAD Model

Description

Product Overview: SN75468DRG4 by Texas Instruments

The SN75468DRG4 is a high-voltage, high-current darlington transistor array designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the SN75468 series and is engineered to provide a convenient interface between digital logic circuits and higher power loads. It is widely used in a variety of applications, including relay drivers, hammer drivers, lamp drivers, display drivers (LED and gas discharge), line drivers, and logic buffers.

Constructed with seven NPN Darlington pairs, the SN75468DRG4 features output current capabilities of 500 mA for each channel and 600 mA peak. These pairs can be paralleled for higher current handling capability. The collective voltage rating for each Darlington pair is 50V, which allows the device to drive a wide range of inductive and resistive loads. The high current and voltage capabilities make this IC suitable for interfacing with high-power devices.

The Darlington pairs in the SN75468DRG4 are equipped with integral suppression diodes for inductive load transient suppression, which is essential for managing voltage spikes that occur when driving inductive loads like motors or relays. This built-in feature simplifies circuit design and enhances overall performance by protecting the device and the rest of the circuit from inductive kickback.

The SN75468DRG4 comes in a SOIC-16 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its compact form factor allows for efficient use of board space without sacrificing performance. The device's operating temperature range of -40°C to 85°C ensures reliable operation in a wide range of environmental conditions.

For ease of integration, the SN75468DRG4 is compatible with standard TTL and CMOS logic families. This compatibility allows designers to easily incorporate the device into existing digital control systems without the need for additional level shifting or interface components.

In summary, the SN75468DRG4 from Texas Instruments is a robust, high-performance solution for driving a variety of high-power loads. Its integration of suppression diodes, high current and voltage handling capabilities, and compatibility with logic families make it a versatile choice for designers looking to simplify their power interfacing challenges.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3799 $51.2865
285+ $0.3559 $101.4315
440+ $0.3439 $151.3160
630+ $0.3198 $201.4740
815+ $0.3078 $250.8570
1,015+ $0.2958 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,320 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess