EN
  • EN
  • DE

SN75ALS171ADWR

Part No SN75ALS171ADWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TRIPLE DIFFERENTIAL BUS TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 60mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1256233-SN75ALS171ADWR
Manufacturer Homepage www.ti.com
Family Name SN75ALS171A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75ALS171ADWR CAD Model

Description

Product Overview: SN75ALS171ADWR

The SN75ALS171ADWR is a robust triple differential bus transceiver designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the SN75ALS series and is engineered to provide reliable bidirectional communication in multipoint bus transmission lines. It is widely used in applications that require high-speed data transfer and noise immunity, such as network servers, telecommunications, and industrial control systems.

Key Features

  • Interface Type: The device features a differential bus transceiver interface that ensures high-speed data transmission with reduced signal interference.
  • Supply Voltage: It operates on a single 5V supply, making it compatible with many standard logic families.
  • Package: The SN75ALS171ADWR is available in a wide-body SOIC (Small Outline Integrated Circuit) package with 20 pins, providing a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to function reliably over an extended industrial temperature range, from -40°C to +85°C.
  • Signaling Rate: This device supports high signaling rates, making it suitable for applications that require fast data throughput.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the chip to safeguard against damage from static electricity.

Applications

The SN75ALS171ADWR is ideal for use in various digital communication systems where reliable data transfer is essential. Its differential signaling offers excellent noise immunity, which is critical for environments with high electrical interference. Typical applications include:

  • Network equipment such as routers and switches
  • Telecommunication base stations and exchanges
  • Industrial control and factory automation systems
  • Data acquisition and instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN75ALS171ADWR is no exception. It is manufactured using advanced techniques to ensure performance, durability, and compliance with industry standards. Customers can expect consistent reliability and longevity when incorporating this transceiver into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess