EN
  • EN
  • DE

SN75ALS173NE4

Part No SN75ALS173NE4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Quadruple Differential Line eceiver 16-PDIP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Rate 10 Mbps
Lead Free Yes
Logic Function Receiver
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Nominal Supply Current 24 mA
Number of Drivers 0
Number of Pins 16
Number of Receivers 4
Operating Supply Voltage 5 V
Packaging Rail/Tube
RoHS Compliant
Weight 951.693491 mg
Win Source Part Number 1095272-SN75ALS173NE4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75ALS173NE4 CAD Model

Description

The SN75ALS173NE4 is a high-performance quadruple differential line receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically tailored for balanced or differential transmission lines, making it an ideal choice for telecommunications, networking, and data transmission applications where signal integrity and noise immunity are crucial.

Key Features

  • Interface Type: Differential Line Receiver
  • Number of Receivers: 4
  • Supply Voltage Range: 4.5V to 5.5V
  • Signaling Rate: Capable of achieving high speeds, making it suitable for fast data communication.
  • Integrated Termination: Features integrated termination resistors for ease of design and reduced external component count.
  • Robustness: Provides excellent common-mode rejection ratio (CMRR) and input sensitivity, ensuring reliable operation in electrically noisy environments.
  • Package: Available in a standard DIP (Dual In-line Package), making it easy to handle and integrate into various circuit boards.

Applications

The SN75ALS173NE4 is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Network equipment such as routers and switches
  • Data acquisition systems
  • Industrial control and automation
  • Professional audio equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75ALS173NE4 is no exception. It is built to meet or exceed industry standards for performance and reliability. With Texas Instruments' expertise in analog and digital semiconductor IC design, customers can expect a product that performs reliably in demanding environments.

Ordering Information

The SN75ALS173NE4 is readily available for order through Texas Instruments' extensive distribution network. Detailed datasheets, technical specifications, and support resources can be found on the Texas Instruments website to assist designers in integrating this component into their designs.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Altera
Specialized RoHS
Lowest to $10.1866
Texas Instruments
Specialized RoHS
Lowest to $1.3098
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess