EN
  • EN
  • DE

SN75C189ANG4

Part No SN75C189ANG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 14DIP  /  0/4 Receiver RS232 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Receiver Hysteresis 970 mV
Voltage - Supply 4.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 75C189
Other Names SN75C189ANE4,SN75C189ANE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261264-SN75C189ANG4
Ultra Librarian 3D Model Ultra Librarian SN75C189ANG4 CAD Model

Description

The SN75C189ANG4 from Texas Instruments is a high-quality, low-power quad line receiver designed to meet the stringent requirements of the telecommunications industry. This integrated circuit (IC) is part of the 5C189 family and is characterized by its exceptional performance in handling RS-232 communication protocols.

Key Features

  • Low Power Consumption: The device is optimized for low-power operation, making it suitable for battery-powered and energy-efficient applications.
  • Quadruple Line Receivers: It contains four independent line receivers, each capable of converting RS-232 signals to the corresponding TTL levels.
  • Wide Supply Voltage Range: The SN75C189ANG4 operates over a broad supply voltage range, accommodating various system requirements.
  • High Data Rates: Capable of supporting high-speed data transmission, this IC is ideal for fast communication systems.
  • Built-in ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated into the IC to safeguard against damage from static discharges.

Applications

The versatile nature of the SN75C189ANG4 makes it suitable for a wide array of applications, including:

  • Data Terminals
  • Modems
  • Telecommunication Systems
  • Serial Data Communication
  • Industrial Control Systems

Technical Specifications

The SN75C189ANG4 is offered in a 14-pin PDIP (Plastic Dual-In-Line Package) and is designed to be pin-compatible with industry-standard SN75189 quadruple line receivers. It operates over a temperature range of 0°C to 70°C, making it reliable for use in commercial temperature environments.

Quality and Reliability

As with all Texas Instruments products, the SN75C189ANG4 is manufactured to the highest quality standards. The device undergoes rigorous testing to ensure performance and reliability, assuring customers of its suitability for critical and long-term applications.

Ordering Information

For detailed ordering and shipping information, or to request samples of the SN75C189ANG4, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the full product name including the 'G4' suffix to specify the Pb-free (RoHS compliant) version of the device.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess