EN
  • EN
  • DE

KSZ8893FQL-FX

Part No KSZ8893FQL-FX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Single-Chip 3-Port Switch with Fiber Support | IC SWITCH ETH 3PORT 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 100 Base-FX PHY, TS-1000, 10/100 Base-T/TX PHY
Supply Voltage (V) 3.1V ~ 3.5V
Supply Current 120mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8893
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193835-KSZ8893FQL-FX
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8893FQL-FX CAD Model

Description

Microchip Technology's KSZ8893FQL-FX Integrated Ethernet Switch

The KSZ8893FQL-FX from Microchip Technology is a highly integrated Ethernet switch that is specifically designed to enable a new generation of networked devices and to enhance the performance of existing products such as networked printers, gaming consoles, and residential gateways. This robust switch is a perfect solution for applications requiring a small footprint, low power consumption, and multiple port configurations.

Featuring a 3-port switch with two MACs (Media Access Controllers) and PHYs (Physical Layer Transceivers), the KSZ8893FQL-FX also includes a third port that can be configured either as a MAC or a MII (Media Independent Interface) port. This flexibility allows for a variety of connection options and makes it an ideal choice for mixed-media networks.

The KSZ8893FQL-FX supports numerous advanced networking features to enhance network performance and security. These features include QoS (Quality of Service) prioritization, which ensures that critical network traffic is prioritized over less important data streams. VLAN (Virtual Local Area Network) support is also provided, allowing for network segmentation and improved security. Additionally, the switch offers IGMP (Internet Group Management Protocol) snooping for multicast traffic management, making it suitable for multimedia applications.

Energy efficiency is a key consideration in the design of the KSZ8893FQL-FX. The switch incorporates Green Ethernet technology, which reduces power consumption by shutting down unused ports and adjusting power output based on cable length. This not only saves energy but also extends the life of the product.

The compact size of the KSZ8893FQL-FX, combined with its rich feature set, makes it an excellent choice for developers looking to integrate networking capabilities into their products with minimal design effort. With its industry-standard interfaces and easy-to-use management features, the KSZ8893FQL-FX is a versatile component that can help to streamline the development process and bring products to market more quickly.

Overall, the Microchip Technology KSZ8893FQL-FX is a powerful and efficient solution for adding advanced Ethernet switching capabilities to a wide range of networked devices.

You May Also Be Interested in

Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess