EN
  • EN
  • DE

SN75C3222DW

Part No SN75C3222DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SOIC  /  2/2 Transceiver Full RS232 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 75C3222
Other Names 2156-SN75C3222DW,SN75C3222DWE4,296-34143-5,SN75C3222DWE4,SN75C3222DW,TEXTISSN75C3222DW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261479-SN75C3222DW
Ultra Librarian 3D Model Ultra Librarian SN75C3222DW CAD Model

Description

The SN75C3222DW is a robust, dual-line driver/receiver designed by Texas Instruments, which belongs to the family of 3.3-V RS-232 interface devices. It is engineered to facilitate reliable communication in applications requiring a serial port interface, based on the TIA/EIA-232-F standard. This product is particularly suitable for portable or compact devices due to its low-voltage operation and power efficiency.

Key Features

  • Operational Voltage: The device operates at a voltage range of 3.0 V to 5.5 V, making it versatile for various low-power applications and compatible with other 3.3-V logic families.
  • Integrated Charge Pump: The SN75C3222DW features an on-chip charge pump circuit that generates the necessary RS-232 voltage levels (+/-5.5 V minimum) from a single 3.3-V supply, eliminating the need for dual power supplies.
  • Electrostatic Discharge (ESD) Protection: With an ESD protection level of up to 15 kV, the device provides enhanced robustness and reliability, safeguarding against the potential damages from static electricity.
  • Data Rate: Capable of supporting data rates up to 250 kbps, the SN75C3222DW is suitable for high-speed data transmission while maintaining signal integrity.
  • Low-Power Consumption: The low-power shutdown mode significantly reduces power consumption when the device is not in active use, which is ideal for battery-powered equipment.

Applications

The SN75C3222DW is designed to be used in a variety of applications where a reliable RS-232 communication interface is required. It is commonly found in:

  • Portable or Handheld Devices
  • Battery-Powered Equipment
  • Point-of-Sale (POS) Terminals
  • Data Acquisition Systems
  • Industrial Control Systems

Package and Quality

Offered in a 20-pin SOIC (DW) package, the SN75C3222DW ensures a compact footprint on printed circuit boards (PCBs), providing space-saving benefits without compromising on functionality. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and reliability.

For designers and engineers looking for a dependable and power-efficient RS-232 interface solution, the SN75C3222DW from Texas Instruments stands out as a superior choice, blending high performance with practical design considerations.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7377 $51.6390
170+ $0.6053 $102.9010
260+ $0.5864 $152.4640
355+ $0.5675 $201.4625
460+ $0.5486 $252.3560
615+ $0.4918 $302.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,342 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess