EN
  • EN
  • DE

SN75DP149RSBT

Part No SN75DP149RSBT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 40WQFN  /  Video Retimer IC I²C DVI 1.0, HDMI 1.4a 40-WQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Function Retimer
Applications Video Display
Standards DVI 1.0, HDMI 1.4a
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number 75DP149
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43708-1,296-43708-2,SN75DP149RSBT-ND,296-43708-6
Standard Package 250
Win Source Part Number 1021885-SN75DP149RSBT
Ultra Librarian 3D Model Ultra Librarian SN75DP149RSBT CAD Model

Description

The SN75DP149RSBT, manufactured by Texas Instruments, is a high-performance, integrated circuit designed to support the transmission of high-definition multimedia interface (HDMI) and DisplayPort signals. This advanced retimer is engineered to manage and enhance signal integrity, particularly in environments where signals are prone to degradation due to long cable lengths or noisy conditions.

Key Features

  • Interface Bridging: The device serves as a bridge between DisplayPort and HDMI interfaces, enabling seamless signal conversion and compatibility between different device types.
  • Enhanced Signal Quality: It features signal conditioning capabilities to clean, buffer, and retime signals, ensuring the transmission of high-quality video and audio data even over extended distances.
  • High Resolution Support: The SN75DP149RSBT supports high resolutions and bandwidths, making it suitable for applications requiring the transmission of 4K and Ultra High Definition (UHD) content.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, which is crucial for portable and battery-powered devices.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the hardware from potential damage due to static electricity.

Applications

The SN75DP149RSBT is versatile and can be utilized in various applications, including but not limited to:

  • Digital TVs and Set-Top Boxes
  • Video Game Consoles
  • Home Theater Systems
  • Professional AV Equipment
  • PC Monitors and Laptop Docking Stations

Technical Specifications

With a compact design, the SN75DP149RSBT is available in a small-footprint 40-pin QFN package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Manufacturer Support

Texas Instruments provides extensive technical support for the SN75DP149RSBT, including detailed datasheets, application notes, and design resources to assist developers in integrating this IC into their products seamlessly.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7300 $51.5700
22+ $4.7015 $103.4330
33+ $4.5546 $150.3018
46+ $4.4077 $202.7542
59+ $4.2608 $251.3872
79+ $3.8200 $301.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess