EN
  • EN
  • DE

SN75LBC971ADL

Part No SN75LBC971ADL
Manufacturer Texas Instruments
Catalog Unclassified
Description 9-CHANNEL RS485 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN75LB
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 673676-SN75LBC971ADL
Ultra Librarian 3D Model Ultra Librarian SN75LBC971ADL CAD Model

Description

The SN75LBC971ADL is a robust, feature-rich integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of a family of differential bus transceivers intended for bidirectional communication on multipoint bus transmission lines. It is specifically engineered for high-speed, bidirectional signaling with a nominal differential bus voltage level of 1V and a common-mode voltage range of -7V to 12V.

Key Features

  • Bus-Pin Protection: The SN75LBC971ADL offers protection against high-energy bus fault events, ensuring reliable operation in harsh environments.
  • Signaling Rate: Capable of achieving signaling rates up to 1 Mbps, this transceiver is suitable for fast communication protocols.
  • Thermal Shutdown: With a thermal shutdown feature, the device prevents overheating, enhancing its durability and longevity.
  • Low Power Consumption: Its low-current standby mode makes it an energy-efficient choice for power-sensitive applications.
  • Driver Output Capability: The driver is capable of delivering high-current output, which is essential for maintaining signal integrity over longer distances or in electrically noisy environments.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the SN75LBC971ADL is suitable for industrial applications.

Applications

The SN75LBC971ADL is ideal for use in a variety of applications where reliable communication is crucial. These include, but are not limited to:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Automotive networks
  • Telecommunication infrastructure
  • Networking equipment and data transfer systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN75LBC971ADL is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and automotive applications. It is available in a SOIC (D) package, which is compatible with standard PCB assembly processes.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9783 $71.9349
6+ $19.6745 $118.0470
8+ $19.0596 $152.4768
11+ $18.4448 $202.8928
15+ $17.8300 $267.4500
19+ $15.9855 $303.7245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess