EN
  • EN
  • DE

CY74FCT574ATQCTE4

Part No CY74FCT574ATQCTE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 8-BIT REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1164438-CY74FCT574ATQCTE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY74FCT574ATQCTE4 CAD Model

Description

Product Overview: CY74FCT574ATQCTE4

The CY74FCT574ATQCTE4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit (IC) from Texas Instruments, designed for use in applications requiring a high-speed, low-power non-inverting buffer with 3-state outputs. This IC is part of the FCT family, which is known for its advanced CMOS technology that ensures reduced power consumption while maintaining high-speed operation.

Key Features

  • Speed: The device boasts a fast propagation delay, ensuring quick data transfer, which is critical for high-speed data processing applications.
  • Power Efficiency: With its CMOS technology, the CY74FCT574ATQCTE4 offers low power dissipation, making it suitable for power-sensitive designs.
  • Logic Level: It operates at a 5V VCC logic level, providing compatibility with a wide range of digital circuits.
  • Drive Capability: The IC has strong drive capability, with 24mA outputs, allowing it to drive multiple loads simultaneously.
  • 3-State Outputs: The octal flip-flop features 3-state outputs to increase the flexibility of the bus-oriented systems by enabling the outputs to be set to a high impedance state, effectively disconnecting them from the bus.

Applications

Due to its versatility and high performance, the CY74FCT574ATQCTE4 is suitable for a variety of applications, including:

  • Bus Interface Buffers
  • Register for Data Storage
  • Communication Systems
  • Memory Address Registers
  • Control Registers
  • Cache Memory

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CY74FCT574ATQCTE4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is available in a QSOP package, which is both space-saving and offers good thermal performance.

Conclusion

Overall, the CY74FCT574ATQCTE4 from Texas Instruments represents a blend of speed, power efficiency, and versatility, making it an excellent choice for designers looking to implement reliable and high-performance data storage and transfer mechanisms within their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess