EN
  • EN
  • DE

SN75LPE185NTG4

Part No SN75LPE185NTG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 24DIP  /  3/5 Transceiver Full RS232 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 1 V
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN75LP
Other Names SN75LPE185NTE4,SN75LPE185NTE4
Standard Package 15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261434-SN75LPE185NTG4
Ultra Librarian 3D Model Ultra Librarian SN75LPE185NTG4 CAD Model

Description

The SN75LPE185NTG4 is a high-performance, low-power differential line driver and receiver pair from Texas Instruments, designed to meet the rigorous demands of integrated services digital network (ISDN) interfaces. This product is part of the family of interface devices that are compliant with the ANSI TIA/EIA-644-A-2001 standard and are optimized for balanced multipoint bus transmission at rates up to 200 Mbps.

Key Features

  • High-Speed Operation: Capable of handling data rates up to 200 Mbps, making it suitable for advanced digital communication systems.
  • Low-Power Consumption: Designed for energy efficiency, which is critical for battery-powered and energy-conscious applications.
  • Differential Line Driver and Receiver: Ensures robust data transmission over long distances and in electrically noisy environments by using differential signaling.
  • Bus-Pin ESD Protection: Features exceed 15 kV using the Human Body Model, providing enhanced electrostatic discharge protection for increased reliability and longevity.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating, thereby enhancing the product's operational safety.
  • Wide Operating Temperature Range: Functions reliably over an extended temperature range, making it suitable for industrial applications.

Applications

The SN75LPE185NTG4 is ideal for a variety of applications where high-speed data transfer and robust performance are required. It is commonly used in:

  • Integrated Services Digital Network (ISDN) equipment
  • High-speed data point-to-point and multipoint communications
  • Telecommunications infrastructure
  • Industrial control and factory automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75LPE185NTG4 is no exception. This product is manufactured using the latest semiconductor processes and is rigorously tested to ensure it meets the high standards expected by designers and engineers across various industries.

Ordering Information

The SN75LPE185NTG4 is available in a 14-pin PDIP (N) package and is specified for the commercial temperature range of 0°C to 70°C. For ordering and detailed specifications, visit the Texas Instruments website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess