EN
  • EN
  • DE

SN75LVDS389DBTRG4

Part No SN75LVDS389DBTRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 8-CH HS DIFF DRIVER 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol LVDS
Number of Drivers/Receivers 8/0
Data Rate 630Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 065760-SN75LVDS389DBTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVDS389DBTRG4 CAD Model

Description

Product Overview: SN75LVDS389DBTRG4

The SN75LVDS389DBTRG4 is a high-performance, 16-channel LVDS (Low-Voltage Differential Signaling) transmitter designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered for the purpose of facilitating point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The device operates with a nominal differential output voltage of 350 mV which provides low EMI (Electromagnetic Interference) and allows for the use of small, low voltage, and inexpensive twisted-pair or flat ribbon cables.

As a part of the TI’s LVDS family, the SN75LVDS389DBTRG4 offers a robust solution for high-speed data transmission with a signaling rate of up to 400 Mbps (200 MHz). This makes it an ideal choice for a wide range of applications, including telecommunications, computing, networking, and industrial markets where high data bandwidth and system reliability are essential.

The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions. The SN75LVDS389DBTRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the DBTRG4 suffix indicating the tape and reel packaging option that is suitable for automated assembly processes.

Key Features:

  • High-Speed Data Transmission: Supports signaling rates up to 400 Mbps.
  • Low-Voltage Operation: Operates with a 3.3V supply voltage, minimizing power consumption.
  • Differential Signaling: LVDS outputs ensure low EMI and reduced crosstalk.
  • Wide Temperature Range: Reliable operation in environments ranging from -40°C to 85°C.
  • Package: Available in a space-saving 48-pin TSSOP.
  • RoHS Compliant: Meets environmental standards for lead-free components.

Applications:

  • Data communications
  • Networking equipment such as switches and routers
  • Computer peripherals and high-speed backplanes
  • Industrial control and automation systems
  • Telecommunication infrastructure

The SN75LVDS389DBTRG4 is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of high-speed data communication and industrial applications. With its robust feature set and reliable performance, this LVDS transmitter stands as a critical component for enabling efficient, high-speed data transfer in complex electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess