EN
  • EN
  • DE

SN75LVDT386DGG

Part No SN75LVDT386DGG
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/16 64TSSOP  /  0/16 Receiver LVDS 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/16
Data Rate 250Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 75LVDT386
Other Names 296-2370-5R,TEXTISSN75LVDT386DGG,296-2370-5,2156-SN75LVDT386DGG
Standard Package 25
MSL Level 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261482-SN75LVDT386DGG
Ultra Librarian 3D Model Ultra Librarian SN75LVDT386DGG CAD Model

Description

Product Overview: SN75LVDT386DGG from Texas Instruments

The SN75LVDT386DGG is a high-performance, low-voltage differential signaling (LVDS) receiver designed by Texas Instruments. This integrated circuit is engineered to provide optimal solutions for high-speed data transmission over controlled impedance media of approximately 100 Ω. The device is capable of receiving data at rates exceeding 400 Mbps (200 MHz) and is designed for signaling rates up to 630 Mbps, making it an excellent choice for applications requiring fast data transfer and minimal signal degradation over long distances.

This receiver conforms to the TIA/EIA-644 LVDS standard and features a wide common-mode input voltage range, making it compatible with various signaling environments. The SN75LVDT386DGG is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of temperature conditions. This makes it suitable for demanding industrial applications where temperature extremes are common.

The device is housed in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while allowing for efficient thermal dissipation. The SN75LVDT386DGG's small form factor is beneficial for space-constrained applications, such as embedded systems and portable electronics.

Key features of the SN75LVDT386DGG include:

  • Support for signaling rates up to 630 Mbps
  • Low-voltage differential signaling for reduced power consumption and lower electromagnetic interference (EMI)
  • Wide common-mode input voltage range for versatile use in different signaling environments
  • Robust operating temperature range of -40°C to 85°C
  • Flow-through pinout for simplified PCB layout
  • Power-down mode for energy savings when not in use
  • Compatible with TIA/EIA-644 LVDS standard

The SN75LVDT386DGG is ideal for a variety of digital applications such as high-speed backplane data transfers, clock distribution networks, and point-to-point baseband data transmission. Its ability to minimize crosstalk and EMI while maintaining signal integrity makes it a preferred choice for designers looking to optimize their high-speed communication systems. With Texas Instruments' reputation for quality and reliability, this LVDS receiver is a trusted component for any project requiring fast and accurate data transfer.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0070 $54.0630
21+ $4.9288 $103.5048
32+ $4.7748 $152.7936
44+ $4.6207 $203.3108
56+ $4.4667 $250.1352
75+ $4.0046 $300.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess