EN
  • EN
  • DE
  • IT

SN75LVPE801DRFR

Part No SN75LVPE801DRFR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 8GBPS 8WFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 1 Channel 8Gbps 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name 75LVPE801
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN75LVPE801DRFR-ND, 296-51617-2, 296-51617-1, 296-51617-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934662-SN75LVPE801DRFR
Ultra Librarian 3D Model Ultra Librarian SN75LVPE801DRFR CAD Model

Description

Product Overview: SN75LVPE801DRFR

The SN75LVPE801DRFR is a cutting-edge solution from Texas Instruments, designed to enhance the performance and reliability of high-speed signal transmission. This product is part of the LVPECL (Low Voltage Positive Emitter Coupled Logic) family, which is known for its high-speed and low power consumption characteristics.

Key Features

  • Interface Type: The SN75LVPE801DRFR utilizes a single-channel LVPECL interface, ensuring fast and efficient communication.
  • High Data Rate: It is capable of handling data rates up to 3.125 Gbps, making it ideal for applications that require rapid data transfer.
  • Low Power Consumption: This device operates with minimal power, reducing the overall energy demands of the system it's integrated into.
  • Small Package: Enclosed in a compact 3x3 mm QFN package, the SN75LVPE801DRFR saves valuable board space and is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability in various environmental conditions.

Applications

The SN75LVPE801DRFR is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed data communications and telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Computer servers and storage systems
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN75LVPE801DRFR is no exception. It is manufactured using the latest techniques and undergoes rigorous testing to ensure it meets the stringent standards expected by industry professionals. With its robust design and proven performance, this product is an excellent choice for designers looking to incorporate reliable high-speed signal transmission into their systems.

Ordering Information

The SN75LVPE801DRFR is available for order in tape and reel format, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1258 $53.6354
30+ $3.3852 $101.5560
46+ $3.2795 $150.8570
64+ $3.1737 $203.1168
82+ $3.0679 $251.5678
110+ $2.7505 $302.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess