EN
  • EN
  • DE
  • IT

170M4460

Part No 170M4460
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE 315A 700VAC RECT  /  315A 700 V AC DC Fuse Square Holder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Mounting Type Holder
Fuse Type Square
Current Rating (Amps) 315A
Voltage Rating - AC 700 V
Applications Electrical, Industrial
Features Indicating
Approval Agency CSA, UR
Breaking Capacity @ Rated Voltage 200kA
Package / Case Rectangular, Blade
Dimension 1.969" L x 2.087" W x 2.717" H (50.00mm x 53.00mm x 69.00mm)
Melting I2t 6200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Standard Package 3
Win Source Part Number 1078488-170M4460
Ultra Librarian 3D Model Ultra Librarian 170M4460 CAD Model

Description

The Eaton-Bussmann Electrical Division 170M4460 is a square, indicating fuse designed for electrical and industrial applications.

  • Manufacturer: Eaton-Bussmann Electrical Division
  • Fuse Type: square
  • Indicating: indicating fuse
  • Application: electrical and industrial applications
  • Voltage Rating: 700 V AC
  • Breaking Capacity @ Rated Voltage: 200kA
  • Dimension: 1.969" L x 2.087" W x 2.717" H (50.00mm x 53.00mm x 69.00mm)
  • Current Rating: 315A
  • Package: rectangular, blade
  • Mounting Type: holder
  • Melting I2t: 6200
  • Alternative Parts: FWP-400A, FWP-350A, FWH-400A, IDSR400.X, IDSR350.X, and L70S350.V
  • ECCN: EAR99
  • Approvals: CSA and UR
  • Standard Package: 3
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Eaton Bussmann
FUSE PWR 200E 17KV BBU-20
Need more? Email Us
Eaton Bussmann
10MM EV FUSE
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VDC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 80A 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 500A 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 40A 415VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 630A 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 35A 1KVAC RECT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess