EN
  • EN
  • DE

SN761024DLR

Part No SN761024DLR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095293-SN761024DLR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN761024DLR CAD Model

Description

The SN761024DLR is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Texas Instruments, known for its innovation in the semiconductor industry. This component is designed to cater to the demanding needs of modern electronic applications, offering reliability, efficiency, and high performance.

Key Features

  • Versatility: The SN761024DLR is designed to be flexible in its application, making it suitable for a wide range of electronic devices.
  • Integration: It integrates multiple functions into a single chip, which can help in reducing the overall footprint of the electronic circuits, leading to more compact and space-efficient designs.
  • Performance: With Texas Instruments' commitment to quality, this IC delivers high-performance operation, ensuring that it can handle the rigorous demands of both industrial and consumer applications.
  • Power Efficiency: The SN761024DLR is designed with power efficiency in mind, which can be crucial for battery-operated devices and energy-sensitive applications.

Applications

The versatility of the SN761024DLR allows it to be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Communication devices
  • Automotive systems
  • Industrial controls
  • Medical equipment

Technical Specifications

The SN761024DLR boasts an impressive set of technical specifications that enable it to perform optimally across different use cases. These specifications include:

  • Operating temperature range
  • Input/output voltage levels
  • Current consumption metrics
  • Package type and dimensions

For detailed technical specifications, designers and engineers are encouraged to refer to the official Texas Instruments datasheet for the SN761024DLR.

Quality and Support

Texas Instruments provides extensive support for their products, and the SN761024DLR is no exception. Customers can access a wealth of resources, including technical documentation, application notes, and design tools. Furthermore, TI's customer service and technical support are available to assist with any questions or issues that may arise during the design, development, or deployment of solutions involving the SN761024DLR.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess