The RS406M-C is a single-phase bridge rectifier manufactured by Rectron Semiconductor. It is designed to convert alternating current (AC) to direct current (DC) efficiently. This component is widely used in power supplies and various electronic devices requiring DC voltage. The 'M' in the part number typically signifies a molded package, and the '-C' often denotes specific manufacturing or packaging variations within Rectron's product line.
Applications:
- Power supplies for consumer electronics
- Adapters for laptops and mobile devices
- LED lighting power supplies
- Industrial control equipment
- Battery chargers
Features:
- High surge current capability
- Ideal for printed circuit board mounting
- Low forward voltage drop
- High case dielectric strength
- RoHS compliant
Benefits:
- Efficient AC to DC conversion
- Compact size for space-constrained applications
- Reliable performance in harsh environments
- Compliance with environmental standards
- Simplified circuit design
Technical Specifications:
The RS406M-C has a repetitive peak reverse voltage (VRRM) of 600V. The average forward rectified current (IF(AV)) is 4.0A. The peak forward surge current (IFSM) is 150A. The maximum forward voltage drop (VF) is 1.0V per leg at 2.0A. It is available in a molded plastic case with a lead-free finish. The operating junction temperature range is -55°C to +150°C. It features a typical reverse leakage current of 5 μA.
The RS406M-C bridge rectifier is a robust and reliable component ideal for converting AC power to DC power in a variety of electronic applications. Its compact size and high surge current capability make it suitable for demanding environments. The low forward voltage drop ensures efficient power conversion, while the high case dielectric strength provides added safety. Compliant with RoHS standards, this component is an environmentally responsible choice for modern electronic designs.