EN
  • EN
  • DE

PC74HCT73P

Part No PC74HCT73P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084134-PC74HCT73P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT73P CAD Model

Description

Overview of PC74HCT73P

The PC74HCT73P is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption typical of CMOS integrated circuits, along with the speeds and output drive comparable to LSTTL. This product is a part of the 74HCT family, which is known for its robust performance and is widely used in digital applications.

Key Features

  • Dual JK Flip-Flop: The PC74HCT73P contains two JK flip-flops with reset; a versatile flip-flop that can be used in a variety of timing and memory applications.
  • Logic Level Compatibility: This device can be driven by TTL outputs and it can drive TTL inputs, making it versatile for interfacing with both CMOS and TTL logic levels.
  • High Noise Immunity: True CMOS input and output capability ensures high noise immunity and reduced possibility of erroneous outputs.
  • Low Power Consumption: The device has a typical low power consumption of 20 µA, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Temperature Range: PC74HCT73P is designed to function over a broad temperature range, from -40°C to +125°C, catering to industrial and automotive requirements.

Applications

The PC74HCT73P is suitable for a range of digital applications, including:

  • Counters and dividers
  • Control circuits
  • Time delay circuits
  • Toggle circuits
  • Sequential logic circuits

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PC74HCT73P is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and automotive environments. Users can trust this component to deliver consistent performance and longevity.

Package Information

The PC74HCT73P comes in a DIP14 (dual in-line package) which is suitable for through-hole mounting, making it easy to integrate into various types of circuit boards.

Overall, the PC74HCT73P from NXP is a reliable and efficient solution for designers looking to implement JK flip-flops in their digital logic circuits, with the added benefit of interfacing with both CMOS and TTL logic levels.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess