EN
  • EN
  • DE

PCF8566TD

Part No PCF8566TD
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Liquid Crystal Display Driver PDSO40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Lead Free Yes
Max Frequency 315 kHz
Max Power Dissipation 400 mW
Max Supply Current 90 µA
Number of Pins 40
Number of Segments 96
Operating Supply Voltage 6 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1084338-PCF8566TD
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8566TD CAD Model

Description

NXP PCF8566TD Universal LCD Driver

The NXP PCF8566TD is a versatile and powerful LCD driver designed to drive dot matrix graphic displays at low multiplex rates. It is an ideal solution for applications requiring direct drive of LCD panels in consumer electronics, automotive, and industrial instrument displays.

Key Features

  • Compatibility: The PCF8566TD is compatible with most microcontrollers, making it a flexible option for a wide range of applications.
  • Display Support: It supports a wide range of LCD types, including STN and TN displays, providing designers with the flexibility to choose the appropriate display for their application.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices, helping to extend battery life and reduce power costs.
  • High Integration: The chip integrates 32 segment and 4 common drivers. This allows for driving up to 128 segments, reducing the number of external components required.
  • Interface: It includes an I²C-bus interface which facilitates easy communication with the main processor and simplifies the overall design process.
  • Multiplex Rates: The driver supports multiple multiplex rates, offering designers the flexibility to optimize their displays for various performance and quality requirements.
  • Package: The PCF8566TD is available in a small-outline package, which is ideal for space-constrained applications.

Applications

The PCF8566TD is used across a diverse set of applications, including:

  • Portable instruments
  • Automotive displays
  • Medical devices
  • Home appliances
  • Industrial controls

Technical Specifications

Some of the technical specifications of the PCF8566TD include:

  • Operating voltage range from 2.5V to 6.0V
  • Low power consumption in standby mode
  • Display data RAM for on-chip storage of display data
  • Temperature compensation for consistent performance across varying temperatures

Overall, the NXP PCF8566TD LCD driver is a comprehensive solution for driving low multiplex rate LCD panels, offering ease of use, flexibility, and efficiency, making it a go-to choice for designers and engineers.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess