EN
  • EN
  • DE

RF5RD301A

Part No RF5RD301A
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1115129-RF5RD301A
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5RD301A CAD Model

Description

The Ricoh RF5RD301A is a voltage detector IC designed for monitoring power supply voltages in various electronic devices. This IC provides a reliable and cost-effective solution for ensuring stable and safe operation by detecting voltage drops and triggering reset signals. It is characterized by its low current consumption and small package size, making it suitable for a wide range of applications.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Monitors power supply voltages in electronic devices.
  • Battery-Powered Devices: Protects battery-powered devices from undervoltage conditions.
  • Industrial Control Systems: Ensures stable operation of industrial control systems.
  • Automotive Electronics: Used in automotive electronic systems for voltage monitoring.

Features

  • Low Current Consumption: Minimizes power usage, extending battery life in portable devices.
  • Small Package Size: Compact package allows for easy integration into space-constrained applications.
  • High Accuracy: Provides accurate voltage detection for reliable operation.
  • Adjustable Reset Delay Time: Allows for customizable reset delay times to suit specific application requirements.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages.

Benefits

  • Improved System Reliability: Ensures stable and reliable operation of electronic devices.
  • Extended Battery Life: Low current consumption extends battery life in portable applications.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Protection Against Voltage Drops: Prevents damage to electronic components caused by undervoltage conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset functions.

Additional Details

The RF5RD301A voltage detector IC typically features a precise internal reference voltage and comparator circuit to accurately detect voltage levels. It has a defined threshold voltage below which the reset signal is asserted. The reset delay time is often programmable using external capacitors or resistors. It also incorporates built-in hysteresis to prevent oscillations around the threshold voltage. The specific datasheet will outline the exact tolerances, temperature characteristics, and output drive capabilities.

The Ricoh RF5RD301A voltage detector IC is an essential component for ensuring the reliable and safe operation of various electronic devices. Its low current consumption, small package size, and high accuracy make it an ideal choice for voltage monitoring and reset functions.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
Lowest to $1.3063
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NEC
Need more? Email Us
NANYA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess