EN
  • EN
  • DE

SNJ5401J

Part No SNJ5401J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 5401 QUADRUPLE 2-INPUT POSITIVE- / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ5401
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336182-SNJ5401J
Ultra Librarian 3D Model Ultra Librarian SNJ5401J CAD Model

Description

The SNJ5401J is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is designed to meet the rigorous demands of a variety of electronic applications, offering reliability and performance that professionals have come to expect from Texas Instruments.

Key Features

  • Durable Construction: The SNJ5401J is built to withstand challenging conditions, ensuring consistent performance over a wide range of temperatures and operating environments.
  • High-Speed Operation: This IC is capable of processing signals at high speeds, making it suitable for applications that require rapid data handling and processing.
  • Versatility: Designed to be used in multiple types of electronic circuits, the SNJ5401J can be integrated into both analog and digital applications.
  • Low Power Consumption: Energy efficiency is a hallmark of Texas Instruments products, and the SNJ5401J is no exception. It operates with minimal power, reducing the overall energy footprint of the devices it powers.

Applications

The SNJ5401J is a versatile component that can be used in a wide array of electronic devices. Common applications include:

  • Computing systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Medical equipment
  • Aerospace and defense technologies

Quality and Support

With Texas Instruments' commitment to quality, the SNJ5401J is manufactured to the highest industry standards. Customers can expect robust support and comprehensive documentation, including detailed datasheets, application notes, and design resources. Technical support is readily available to assist with integration and troubleshooting, ensuring that your project moves forward smoothly.

Whether you're designing a complex system or simply in need of a reliable component for a standard circuit, the SNJ5401J from Texas Instruments is an excellent choice that combines performance, durability, and energy efficiency.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8839 $53.3034
14+ $7.2894 $102.0516
22+ $7.0616 $155.3552
30+ $6.8338 $205.0140
38+ $6.6060 $251.0280
51+ $5.9226 $302.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess