EN
  • EN
  • DE

SNJ5404J

Part No SNJ5404J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 5404 HEX INVERTERS / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SNJ5404
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 673751-SNJ5404J
Ultra Librarian 3D Model Ultra Librarian SNJ5404J CAD Model

Description

The Texas Instruments SNJ5404J is a high-performance, military-grade hex inverter designed to meet the stringent requirements of complex electronic systems. This robust integrated circuit is part of the 5400 series, which is renowned for its reliability and durability in extreme conditions.

Key Features

  • Military Specifications: The SNJ5404J is built to comply with military specifications, ensuring operation under harsh environments such as extreme temperatures, vibrations, and shock.
  • Six Independent Inverters: This device contains six independent inverter gates in a single package, providing designers with a compact and efficient solution for voltage level inversion tasks.
  • Logic Level Conversion: It is capable of converting TTL (Transistor-Transistor Logic) signal levels, making it suitable for interfacing with various digital logic families.
  • Durable Packaging: The SNJ5404J comes in a ceramic J package, offering enhanced protection against environmental factors and mechanical stress.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, typically from 4.5V to 5.5V, providing flexibility in different power supply scenarios.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered devices and energy-efficient applications.

Applications

The SNJ5404J is suitable for a variety of applications, especially where reliability is non-negotiable. These applications include:

  • Defense and Aerospace Systems
  • Communication Equipment
  • Navigation Instruments
  • High-Reliability Consumer Electronics
  • Industrial Control Systems

Technical Specifications

Parameter Value
Logic Type Inverter
Number of Circuits 6
Operating Temperature -55°C to 125°C
Package / Case Ceramic J Package
Mounting Type Through Hole

Overall, the Texas Instruments SNJ5404J Hex Inverter is an exemplary choice for applications demanding high reliability and performance. Its military-grade design and versatile functionality make it an indispensable component in advanced electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1938 $66.3876
4+ $27.2360 $108.9440
6+ $26.3848 $158.3088
8+ $25.5337 $204.2696
11+ $24.6826 $271.5086
14+ $22.1292 $309.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess