EN
  • EN
  • DE

SNJ54ABT244W

Part No SNJ54ABT244W
Manufacturer Texas Instruments
Description Octal Buffers Drivers With 3-State Outputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.45 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 13.09 mm
Logic Function Buffer
Low Level Output Current 48 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 7.9 ns
Quiescent Current 24 mA
Radiation Hardening No
RoHS Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1217289-SNJ54ABT244W
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT244W CAD Model

Description

The SNJ54ABT244W is a high-performance, octal buffer/line driver designed to meet the requirements of high-speed memory address drivers, clock drivers, and bus-oriented receivers and transmitters. Manufactured by Texas Instruments, this integrated circuit is part of their Advanced BiCMOS Technology (ABT) series, which is renowned for combining the low power consumption of CMOS with the speed and output drive of bipolar transistors.

Key Features

  • State-of-the-art ABT Design: Provides significant improvements in the density and performance of the circuit while maintaining the ruggedness of TTL.
  • Dual Output Enables: Features two output enable (OE) inputs to allow either inverted or non-inverted data to be presented to the output ports.
  • 3-State Outputs: The 3-state outputs drive bus lines or buffer memory address registers and can be put in a high-impedance state, effectively disconnecting the output from the circuit.
  • High Drive: Capable of driving heavily loaded outputs with high current, providing excellent signal quality.
  • Low Power Consumption: Combines the benefits of low power dissipation with high-speed operation, making it suitable for power-sensitive applications.

Applications

The SNJ54ABT244W is ideal for a variety of applications, particularly where high-speed, low-power operation is crucial. These include:

  • Memory address driving
  • Bus-oriented systems
  • Clock driving circuits
  • High-speed data transmission systems

Quality and Reliability

As with all Texas Instruments products, the SNJ54ABT244W is designed with a commitment to quality and reliability. It is available in a wide temperature range, making it suitable for use in demanding environmental conditions. This product is also packaged in a 20-pin ceramic flat package, ensuring robustness and longevity in a variety of application settings.

Technical Specifications

For detailed technical specifications, please refer to the SNJ54ABT244W datasheet on the Texas Instruments website. This datasheet provides in-depth information, including electrical characteristics, pin configurations, timing diagrams, and more.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8663 $51.7326
5+ $21.2236 $106.1180
8+ $20.5604 $164.4832
11+ $19.8971 $218.8681
13+ $19.2339 $250.0407
18+ $17.2442 $310.3956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 366 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess