EN
  • EN
  • DE

SNJ54ABT273W

Part No SNJ54ABT273W
Manufacturer Texas Instruments
Description Octal Edge-Triggered D-type Flip-Flops With Clear 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Height 2.45 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 13.09 mm
Logic Function D-Type
Low Level Output Current 48 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 8.2 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1190576-SNJ54ABT273W
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT273W CAD Model

Description

Product Overview: SNJ54ABT273W from Texas Instruments

The SNJ54ABT273W is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the ABT family, which stands for Advanced BiCMOS Technology, offering a blend of high speed and low power consumption that is well-suited for a variety of digital applications.

The SNJ54ABT273W is an octal D-type flip-flop with a clear function. It features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The clear input is shared among all flip-flops and is active low, meaning that when the clear input is low, all Q outputs are also driven low, regardless of the clock input or data inputs. This functionality is essential for initializing or resetting digital circuits that require precise control over their operation states.

Each flip-flop is designed to store a single bit of data and is triggered on the rising edge of the clock input. This characteristic ensures reliable data storage and synchronization in systems where timing is critical. The SNJ54ABT273W is particularly useful in applications that require the capture and storage of multiple data bits simultaneously, such as registers, counters, and memory devices.

The device is offered in a robust ceramic package, denoted by the 'W' suffix in its part number, which ensures high reliability and performance even under harsh environmental conditions. This makes it suitable for military, aerospace, or other applications where the equipment must withstand extreme temperatures and mechanical stresses.

Furthermore, the SNJ54ABT273W is characterized for operation over the full military temperature range of -55°C to 125°C. This wide operating temperature range, combined with the fast propagation delay and edge-triggered data input features of the ABT series, makes the SNJ54ABT273W an excellent choice for high-speed, mission-critical applications where performance cannot be compromised.

Texas Instruments provides detailed datasheets and technical support for the SNJ54ABT273W, ensuring that engineers can integrate this device into their designs with confidence, benefiting from its performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3041 $76.6082
4+ $31.4291 $125.7164
5+ $30.4469 $152.2345
7+ $29.4647 $206.2529
9+ $28.4826 $256.3434
12+ $25.5361 $306.4332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess