EN
  • EN
  • DE

SNJ54AHCT00FK

Part No SNJ54AHCT00FK
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function NAND
Low Level Output Current 8 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 9 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1191375-SNJ54AHCT00FK
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT00FK CAD Model

Description

The SNJ54AHCT00FK is a high-performance, quadruple 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate in a wide range of applications that require fast switching and low power consumption. This particular model is a member of the AHCT family, known for its advanced high-speed CMOS technology with TTL-compatible inputs.

Key Features

  • Logic Type: NAND Gate
  • Number of Gates: 4
  • Number of Inputs per Gate: 2
  • Operating Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: Typical tpd of 8ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package: LCCC (FK) Ceramic Leadless Chip Carrier
  • Technology: Advanced High-Speed CMOS with TTL-Compatible Inputs

Applications

The SNJ54AHCT00FK is suitable for a wide array of electronic applications, particularly where space is at a premium and reliable operation under harsh conditions is paramount. Common applications include:

  • Industrial Control Systems
  • Communication Equipment
  • Data Processing
  • Instrumentation
  • Servers and Networking Equipment

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SNJ54AHCT00FK is no exception, and it is manufactured to meet the stringent requirements of the defense and aerospace industries. With its robust operating temperature range and ceramic packaging, this IC is designed to withstand extreme environments and provide consistent performance.

Ordering Information

For ordering, the SNJ54AHCT00FK is available through Texas Instruments and authorized distributors. It is supplied in a reliable ceramic package, ensuring its integrity during shipping and handling. For detailed specifications, technical documents, and potential samples, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess