EN
  • EN
  • DE

SNJ54ALS244AJ

Part No SNJ54ALS244AJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Octal Buffer/Drivers With 3-State Outputs 20-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1026733-SNJ54ALS244AJ
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS244AJ CAD Model

Description

The SNJ54ALS244AJ is a high-quality octal buffer and line driver designed to ensure fast and reliable digital signal transmission. Manufactured by Texas Instruments, a leader in semiconductor innovation, this component is specifically crafted to meet the rigorous standards of military and aerospace applications, as indicated by its SNJ prefix.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Logic Family: ALS
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: CDIP (Ceramic Dual In-line Package)
  • Mounting Type: Through-hole

Performance and Durability

The SNJ54ALS244AJ is built for performance under demanding conditions. With its wide operating temperature range, it is suitable for use in environments where temperature extremes are common. The device's fast propagation delay and transition times ensure that signals are driven with precision and minimal lag, crucial for maintaining the integrity of digital communications.

Applications

This octal buffer and line driver is versatile and can be employed in a variety of digital systems. Its primary function is to serve as an interface between two buses or to drive signals over long distances with high fidelity. The SNJ54ALS244AJ is ideal for use in:

  • Military equipment
  • Aerospace electronics
  • Industrial control systems
  • Communication infrastructure
  • Complex data systems requiring robust signal transmission

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The SNJ54ALS244AJ is no exception, offering exceptional performance backed by rigorous testing and quality control measures. This ensures that designers and engineers can incorporate this component into their systems with confidence, knowing it will perform reliably over the long term.

You May Also Be Interested in

Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess