EN
  • EN
  • DE

SNJ54ALS574BFK

Part No SNJ54ALS574BFK
Manufacturer Texas Instruments
Description Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Frequency 28 MHz
Height 2.03 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function D-Type
Low Level Output Current 12 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 26 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1222920-SNJ54ALS574BFK
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS574BFK CAD Model

Description

The SNJ54ALS574BFK is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This advanced semiconductor device is part of the ALS series, known for its low power consumption and high-speed operation. It is particularly suitable for industrial, commercial, and military applications where reliable data storage is essential.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Edge-Triggered: Captures data on the rising edge of the clock signal, ensuring precise timing and data synchronization.
  • 3-State Outputs: This feature allows for multiple devices to be connected to a common bus without interference, as the outputs can be effectively disconnected.
  • Package: The SNJ54ALS574BFK is offered in a ceramic flat package (FK), providing excellent thermal stability and durability.
  • Operating Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for harsh environments.

Applications:

Due to its robustness and reliability, the SNJ54ALS574BFK is used across various applications, including:

  • Memory registers
  • Data storage
  • Communication systems
  • Process control systems
  • Instrumentation
  • Automotive systems

Technical Specifications:

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 5.5V High-Level Output Current (I<sub>OH) -15 mA Low-Level Output Current (I<sub>OL) 24 mA Setup Time (t<sub>su) Typical value specified in datasheet Hold Time (t<sub>h) Typical value specified in datasheet

For detailed specifications and application notes, Texas Instruments provides comprehensive technical documentation, ensuring that designers and engineers can integrate the SNJ54ALS574BFK into their systems with confidence.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess