EN
  • EN
  • DE

SNJ54HC20J54HC20BCAJC

Part No SNJ54HC20J54HC20BCAJC
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095337-SNJ54HC20J54HC20BCAJC
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC20J54HC20BCAJC CAD Model

Description

The SNJ54HC20J54HC20BCAJC is a high-grade integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of the 54HC series, known for its high-speed CMOS logic family that combines the speed of LSTTL with the low power consumption of CMOS technology.

Key Features

  • Logic Type: Dual 4-input Positive-NAND Gates
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C, suitable for military and aerospace applications
  • Package: J-Lead Ceramic Chip Carrier (J54HC)
  • Pin Count: 14 pins for secure and reliable connection
  • Technology: CMOS
  • Logic Family: HC

Performance and Durability

The SNJ54HC20J54HC20BCAJC is designed to deliver consistent performance while maintaining a high level of durability. The ceramic package ensures that the chip is protected from harsh environmental conditions, making it an ideal choice for demanding applications where reliability is critical.

Applications

Due to its robust design and wide operating temperature range, the SNJ54HC20J54HC20BCAJC is well-suited for use in a variety of applications, including:

  • Military and defense systems
  • Aerospace and avionics
  • High-reliability computing
  • Industrial controls
  • Complex logic circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54HC20J54HC20BCAJC undergoes rigorous testing to ensure it meets the high reliability requirements for military and aerospace applications.

Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design resources on the Texas Instruments website to facilitate the integration of the SNJ54HC20J54HC20BCAJC into their projects.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess