EN
  • EN
  • DE

SNJ54HC573J

Part No SNJ54HC573J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990806-SNJ54HC573J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC573J CAD Model

Description

The SNJ54HC573J is a high-performance integrated circuit produced by Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip belongs to the 54HC family, which is well-known for its high-speed CMOS technology. The SNJ54HC573J is designed to be used in applications that require the capture and storage of data with the added benefit of three-state outputs.

Key Features:

  • Octal D-Type Latches: The device contains eight D-type latches that allow for the storage of eight bits of data in a single IC, making it efficient for parallel data storage and handling.
  • 3-State Outputs: These outputs can exist in three states: logic high, logic low, and high impedance. The high impedance state ensures that the outputs can be disconnected from the circuit, allowing for bus-oriented systems and easy multiplexing.
  • Transparent Latches: Data on the latch inputs (D) can be seen at the outputs (Q) as long as the latch-enable (LE) input is high. This transparency provides real-time tracking of input changes.
  • Edge-Triggered Latching: The transition from high to low on the LE input triggers the latching action, ensuring accurate data capture at a precise moment.
  • Wide Operating Voltage Range: The device is functional over a broad voltage range, which is typically from 2V to 6V, making it adaptable to various logic level requirements.
  • Durable Military-Grade Construction: As part of the SNJ military-grade series, this IC is built to meet stringent quality standards, offering enhanced reliability even in harsh conditions.

Applications:

The SNJ54HC573J is ideal for a wide array of digital applications, including:

  • Bus interface storage
  • Temporary data storage
  • Data multiplexing
  • Memory address latching
  • System control registers

With its robust design and comprehensive feature set, the SNJ54HC573J from Texas Instruments is a go-to solution for designers looking to implement reliable and efficient data storage and transfer mechanisms in their digital systems.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess