The SNJ54LS02W is a high-performance, military-grade integrated circuit manufactured by Texas Instruments, designed to provide reliable logic operations in demanding environments. This device belongs to the 54LS series, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.
Key Features
- Military Specifications: The SNJ54LS02W is built to meet stringent military specifications, ensuring its performance under extreme conditions, making it suitable for aerospace, defense, and other high-reliability applications.
- Quad 2-Input NOR Gates: This integrated circuit contains four independent NOR gates, each with two inputs. This configuration allows for a wide range of logic functions and complex circuit designs.
- Low-Power Schottky Technology: Utilizing Texas Instruments' low-power Schottky technology, the SNJ54LS02W achieves a high-speed operation while maintaining lower power consumption compared to standard TTL devices.
- Durable Packaging: The device comes in a ceramic flat package, which provides excellent thermal properties and resistance to environmental factors such as radiation and chemical exposure.
- Wide Operating Temperature Range: The SNJ54LS02W is characterized for operation over a full military temperature range of -55°C to 125°C, ensuring reliability in a variety of harsh conditions.
Applications
The versatility and high reliability of the SNJ54LS02W make it an ideal choice for critical applications that cannot tolerate failures. It is commonly used in:
- Military and aerospace electronics
- Communication systems
- Navigation equipment
- Satellite and space applications
- High-reliability industrial applications
Technical Specifications
| Parameter |
Value |
| Logic Type |
NOR Gate |
| Number of Circuits |
4 |
| Inputs per Circuit |
2 |
| Supply Voltage - Max |
5.25 V |
| Supply Voltage - Min |
4.75 V |
| Operating Temperature |
-55°C to 125°C |
For more detailed information, refer to the SNJ54LS02W datasheet provided by Texas Instruments.