SNJ54LS04J Hex Inverter
The SNJ54LS04J is a high-performance hex inverter integrated circuit from Texas Instruments, designed to deliver reliable logic inversion with a high degree of precision. This versatile chip is a crucial component in a wide array of digital circuits, known for its durability and functionality across various applications.
Key Features:
- Logic Type: Inverter - The SNJ54LS04J performs the basic logic INVERT function, which flips the input signal; a logical '1' becomes a '0', and vice versa.
- Number of Circuits: 6 - The chip contains six independent inverter gates, making it suitable for multiple operations within a single package.
- Supply Voltage Range: 4.5V to 5.5V - This voltage range is typical for TTL devices, ensuring compatibility with standard TTL power supplies.
- Operating Temperature: -55°C to 125°C - The SNJ54LS04J is designed to operate under extreme temperature conditions, making it suitable for military and aerospace applications.
- Package / Case: CDIP (Ceramic Dual Inline Package) - The ceramic package provides excellent thermal stability and durability.
- Mounting Type: Through Hole - This mounting style is common for electronic components that require strong connections to a PCB.
Applications:
The SNJ54LS04J is commonly used in applications that require logic inversion, such as:
- Signal processing
- Digital electronics
- Control systems
- Computing devices
- Timing circuits
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality, and the SNJ54LS04J is no exception. It is manufactured to meet the stringent requirements of the military and aerospace industries, ensuring high reliability and performance under the most demanding conditions.
Conclusion:
The SNJ54LS04J from Texas Instruments is an essential component for designers who need a reliable and robust hex inverter. Its wide operating temperature range, multiple independent circuits, and durable ceramic package make it an ideal choice for complex electronic systems.