EN
  • EN
  • DE

1623B1ZWE

Part No 1623B1ZWE
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 149178-1623B1ZWE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1623B1ZWE CAD Model

Description

Description

The 1623B1ZWE component is tailored for high-efficiency environments, providing superior performance in demanding conditions. Designed with state-of-the-art semi-conductor technology, it enhances overall system capabilities.

Features and Benefits

  • Enhanced Performance: Delivers quick processing speeds with reduced latency.
  • Robust Durability: Engineered to withstand adverse environmental factors.
  • Low Heat Emission: Minimizes the need for extensive cooling solutions.

Applications

  • Automotive Control Systems
  • Smart Home Devices
  • Renewable Energy Solutions

Additional Details: It integrates seamlessly into existing infrastructure, ensuring time-efficient implementations and reduced integration costs.

You May Also Be Interested in

Coilcraft
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Toko America Inc.
Need more? Email Us
AMIS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess